ITT CANNON
CT6U28-12PXS -- ER 26C 26#16 PIN PLUG ITT CANNON
ITT Cannon
Er 26C 26#16 Pin Plug Itt Cannon
CT6U28-12PXS
Description
ER 26C 26#16 PIN PLUG
Description
ER 26C 26#16 PIN PLUG
Suppliers
Er 26C 26#16 Pin Plug Itt Cannon
41P8410
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41P8410 |
|
Product Name
|
Er 26C 26#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details