ITT CANNON
CT6U24A24PS -- ER 12C 12#12 PIN PLUG ITT CANNON
ITT Cannon
Er 12C 12#12 Pin Plug Itt Cannon
CT6U24A24PS
Description
ER 12C 12#12 PIN PLUG
Description
ER 12C 12#12 PIN PLUG
Suppliers
Er 12C 12#12 Pin Plug Itt Cannon
41P8409
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41P8409 |
|
Product Name
|
Er 12C 12#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details