ITT Cannon
Er 7C 7#8 Pin Plug Itt Cannon
CT6TA24-10PS
Description
ER 7C 7#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 7C 7#8 Pin Plug Itt Cannon
86T9875
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6TA24-10PS |
86T9875 |
|
Product Name
|
|
Er 7C 7#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details