ITT Cannon
Er 35C 35#16 Pin Plug Itt Cannon
CT6N28-15PS
Description
ER 35C 35#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 35C 35#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 35C 35#16 Pin Plug Itt Cannon
96M2564
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6N28-15PS |
96M2564 |
|
Product Name
|
|
Er 35C 35#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details