ITT Cannon Er 24C 24#16 Pin Plug Itt Cannon CT6N24-28PS

Description
ER 24C 24#16 PIN PLUG
Request a Quote
Description
ER 24C 24#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT6N24-28PS - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Buy Now
Er 24C 24#16 Pin Plug Itt Cannon - 31K0473 - Newark, An Avnet Company
Chicago, IL, United States
Er 24C 24#16 Pin Plug Itt Cannon
31K0473
Er 24C 24#16 Pin Plug Itt Cannon 31K0473
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT6N24-28PS 31K0473
Product Name Er 24C 24#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details