ITT CANNON
CT6N20-15PCAU -- ER 7C 7#12 PIN PLUG ITT CANNON
ITT Cannon
Er 7C 7#12 Pin Plug Itt Cannon
CT6N20-15PCAU
Description
ER 7C 7#12 PIN PLUG
Description
ER 7C 7#12 PIN PLUG
Suppliers
Er 7C 7#12 Pin Plug Itt Cannon
46T1335
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46T1335 |
|
Product Name
|
Er 7C 7#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details