ITT Cannon
Er 10C 10#16 Pin Plug Itt Cannon
CT6N18-1PS
Description
ER 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 10C 10#16 Pin Plug Itt Cannon
71K2600
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6N18-1PS |
71K2600 |
|
Product Name
|
|
Er 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details