ITT Cannon
Er 4C 4#12 Pin Plug Itt Cannon
CT6N18-10PC
Description
ER 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Plug Itt Cannon
63M8603
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6N18-10PC |
63M8603 |
|
Product Name
|
|
Er 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details