ITT Cannon
Er 10C 10#16 Pin Plug Itt Cannon
CT6M18-1PZS
Description
ER 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 10C 10#16 Pin Plug Itt Cannon
63T9705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6M18-1PZS |
63T9705 |
|
Product Name
|
|
Er 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details