ITT Cannon
Er 6C 6#16 Pin Plug Itt Cannon
CT6M18-12P0
Description
ER 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Plug Itt Cannon
01K0844
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6M18-12P0 |
01K0844 |
|
Product Name
|
|
Er 6C 6#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
0.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details