ITT Cannon
Er 4C 4#12 Pin Plug Itt Cannon
CT6M18-10PS
Description
ER 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Plug Itt Cannon
60K5331
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CT6M18-10PS |
ITT Cannon CT6M18-10PS |
60K5331 |
|
Product Name
|
|
|
Er 4C 4#12 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details