ITT CANNON
CT6LC22-10PS -- ER 4C 4#16 PIN PLUG ITT CANNON
ITT Cannon
Er 4C 4#16 Pin Plug Itt Cannon
CT6LC22-10PS
Description
ER 4C 4#16 PIN PLUG
Description
ER 4C 4#16 PIN PLUG
Suppliers
Er 4C 4#16 Pin Plug Itt Cannon
85W4442
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85W4442 |
|
Product Name
|
Er 4C 4#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details