ITT Cannon
Er 17C 17#16 Pin Plug Itt Cannon
CT6LC20-29PZS
Description
ER 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Plug Itt Cannon
30M3617
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6LC20-29PZS |
CT6LC20-29PZS |
30M3617 |
|
Product Name
|
|
|
Er 17C 17#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Geometry
Right Angle
Mounting
Through Hole, Right Angle
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details