ITT Cannon
Er 7C 7#12 Pin Plug Itt Cannon
CT6L20-15PS
Description
ER 7C 7#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 7C 7#12 Pin Plug Itt Cannon
47W5478
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6L20-15PS |
47W5478 |
|
Product Name
|
|
Er 7C 7#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers