ITT CANNON
CT6FC20-4PCAU -- ER 4C 4#12 PIN PLUG ITT CANNON
ITT Cannon
Er 4C 4#12 Pin Plug Itt Cannon
CT6FC20-4PCAU
Description
ER 4C 4#12 PIN PLUG
Description
ER 4C 4#12 PIN PLUG
Suppliers
Er 4C 4#12 Pin Plug Itt Cannon
83R7533
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83R7533 |
|
Product Name
|
Er 4C 4#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details