ITT Cannon Er 16C 16#16 Pin Plug Itt Cannon CT6FA24-5PC

Description
ER 16C 16#16 PIN PLUG
Request a Quote
Description
ER 16C 16#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT6FA24-5PC - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Buy Now
Er 16C 16#16 Pin Plug Itt Cannon - 01X9641 - Newark, An Avnet Company
Chicago, IL, United States
Er 16C 16#16 Pin Plug Itt Cannon
01X9641
Er 16C 16#16 Pin Plug Itt Cannon 01X9641
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT6FA24-5PC 01X9641
Product Name Er 16C 16#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details