ITT Cannon
Er 6C 6#16 Pin Plug Itt Cannon
CT6FA18-12PS
Description
ER 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Plug Itt Cannon
90T4589
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6FA18-12PS |
90T4589 |
|
Product Name
|
|
Er 6C 6#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details