ITT Cannon Er 54C 54#16 Pin Plug Itt Cannon CT6F32A10PF80F85

Description
ER 54C 54#16 PIN PLUG
Request a Quote
Description
ER 54C 54#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT6F32A10PF80F85 - PEI-Genesis
Philadelphia, PA, United States
ER 54C 54#16 PIN PLUG

ER 54C 54#16 PIN PLUG

Buy Now
Er 54C 54#16 Pin Plug Itt Cannon - 01K0804 - Newark, An Avnet Company
Chicago, IL, United States
Er 54C 54#16 Pin Plug Itt Cannon
01K0804
Er 54C 54#16 Pin Plug Itt Cannon 01K0804
ER 54C 54#16 PIN PLUG

ER 54C 54#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT6F32A10PF80F85 01K0804
Product Name Er 54C 54#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details