ITT Cannon
Er 8C 8#12 Pin Plug Itt Cannon
CT6F22-23PS
Description
ER 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 8#12 Pin Plug Itt Cannon
24X0870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6F22-23PS |
24X0870 |
|
Product Name
|
|
Er 8C 8#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details