ITT Cannon
Er 17C 17#16 Pin Plug Itt Cannon
CT6F20-29PS
Description
ER 17C 17#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Plug Itt Cannon
81K1397
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6F20-29PS |
CT6F20-29PS |
81K1397 |
|
Product Name
|
|
|
Er 17C 17#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details