ITT Cannon
Er 6C 6#16 Pin Plug Itt Cannon
CT6F18-12PS
Description
ER 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Plug Itt Cannon
17T2119
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6F18-12PS |
CT6F18-12PS |
17T2119 |
|
Product Name
|
|
|
Er 6C 6#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers