ITT Cannon Er 12C 12#12 Pin Plug Itt Cannon CT6E28-51PC

Description
ER 12C 12#12 PIN PLUG
Request a Quote
Description
ER 12C 12#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT6E28-51PC - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#12 PIN PLUG

ER 12C 12#12 PIN PLUG

Buy Now
Er 12C 12#12 Pin Plug Itt Cannon - 08R1500 - Newark, An Avnet Company
Chicago, IL, United States
Er 12C 12#12 Pin Plug Itt Cannon
08R1500
Er 12C 12#12 Pin Plug Itt Cannon 08R1500
ER 12C 12#12 PIN PLUG

ER 12C 12#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT6E28-51PC 08R1500
Product Name Er 12C 12#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details