ITT CANNON
CT6E28-16PXS -- ER 20C 20#16 PIN PLUG ITT CANNON
ITT Cannon
Er 20C 20#16 Pin Plug Itt Cannon
CT6E28-16PXS
Description
ER 20C 20#16 PIN PLUG
Description
ER 20C 20#16 PIN PLUG
Suppliers
Er 20C 20#16 Pin Plug Itt Cannon
57R4888
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R4888 |
|
Product Name
|
Er 20C 20#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Connector Type
Board Mount Connector
Geometry
Right Angle
Mounting
PC Mount
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details