ITT Cannon
Er 12C 12#16 Pin Plug Itt Cannon
CT6E24-19PS
Description
ER 12C 12#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 12C 12#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 12C 12#16 Pin Plug Itt Cannon
87R2688
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6E24-19PS |
87R2688 |
|
Product Name
|
|
Er 12C 12#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
Vertical with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
Modular Connector and RJ Connector
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers