ITT CANNON
CT6E22-10PS -- ER 4C 4#16 PIN PLUG ITT CANNON
ITT Cannon
Er 4C 4#16 Pin Plug Itt Cannon
CT6E22-10PS
Description
ER 4C 4#16 PIN PLUG
Description
ER 4C 4#16 PIN PLUG
Suppliers
Er 4C 4#16 Pin Plug Itt Cannon
47P0141
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47P0141 |
|
Product Name
|
Er 4C 4#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers