ITT Cannon
Er 6C 6#16 Pin Plug Itt Cannon
CT6E18-12PSAU
Description
ER 6C 6#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 6#16 Pin Plug Itt Cannon
73R1575
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6E18-12PSAU |
73R1575 |
|
Product Name
|
|
Er 6C 6#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details