ITT Cannon Er 2C 2#12 Pin Plug Itt Cannon CT6E16-11PS

Description
ER 2C 2#12 PIN PLUG
Request a Quote
Description
ER 2C 2#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT6E16-11PS - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Er 2C 2#12 Pin Plug Itt Cannon - 63M8597 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#12 Pin Plug Itt Cannon
63M8597
Er 2C 2#12 Pin Plug Itt Cannon 63M8597
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT6E16-11PS CT6E16-11PS 63M8597
Product Name Er 2C 2#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details