ITT CANNON
CT6D18-1PC -- ER 10C 10#16 PIN PLUG ITT CANNON
ITT Cannon
Er 10C 10#16 Pin Plug Itt Cannon
CT6D18-1PC
Description
ER 10C 10#16 PIN PLUG
Description
ER 10C 10#16 PIN PLUG
Suppliers
Er 10C 10#16 Pin Plug Itt Cannon
66T6088
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66T6088 |
|
Product Name
|
Er 10C 10#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details