ITT CANNON
CT6-28-21PCAUA206 -- ER 37C 37#16 PIN PLUG ITT CANNON
ITT Cannon
Er 37C 37#16 Pin Plug Itt Cannon
CT6-28-21PCAUA206
Description
ER 37C 37#16 PIN PLUG
Description
ER 37C 37#16 PIN PLUG
Suppliers
Er 37C 37#16 Pin Plug Itt Cannon
43Y5135
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
43Y5135 |
|
Product Name
|
Er 37C 37#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details