ITT Cannon
Er 24C 24#16 Pin Plug Itt Cannon
CT6-24-28PC
Description
ER 24C 24#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 24C 24#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 24C 24#16 Pin Plug Itt Cannon
95T5978
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6-24-28PC |
95T5978 |
|
Product Name
|
|
Er 24C 24#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers