ITT Cannon
Er 3C 3#12 Skt Plug Itt Cannon
CT6-20-3SS
Description
ER 3C 3#12 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Skt Plug Itt Cannon
87R2681
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6-20-3SS |
87R2681 |
|
Product Name
|
|
Er 3C 3#12 Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details