ITT Cannon
Er 3C 3#8 Pin Plug Itt Cannon
CT6-20-19PS
Description
ER 3C 3#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Plug Itt Cannon
64W4077
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT6-20-19PS |
64W4077 |
|
Product Name
|
|
Er 3C 3#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers