ITT Cannon
Er 2C 2#0 Pin Recp Itt Cannon
CT2-32-5PS
Description
ER 2C 2#0 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#0 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 2C 2#0 Pin Recp Itt Cannon
12P5168
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-32-5PS |
12P5168 |
|
Product Name
|
|
Er 2C 2#0 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details