ITT Cannon Er 2C 2#0 Pin Recp Box Itt Cannon CT2-32-5PC

Description
ER 2C 2#0 PIN RECP BOX
Request a Quote
Description
ER 2C 2#0 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT2-32-5PC - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#0 PIN RECP BOX

ER 2C 2#0 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 2C 2#0 PIN RECP BOX

ER 2C 2#0 PIN RECP BOX

Buy Now
Er 2C 2#0 Pin Recp Box Itt Cannon - 01K0704 - Newark, An Avnet Company
Chicago, IL, United States
Er 2C 2#0 Pin Recp Box Itt Cannon
01K0704
Er 2C 2#0 Pin Recp Box Itt Cannon 01K0704
ER 2C 2#0 PIN RECP BOX

ER 2C 2#0 PIN RECP BOX

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT2-32-5PC CT2-32-5PC 01K0704
Product Name Er 2C 2#0 Pin Recp Box Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details