ITT Cannon
Er 2C 2#4 Pin Recp Itt Cannon
CT2-28-7PS
Description
ER 2C 2#4 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 2C 2#4 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 2C 2#4 Pin Recp Itt Cannon
71K2579
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-28-7PS |
71K2579 |
|
Product Name
|
|
Er 2C 2#4 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers