ITT Cannon
Er 28C 28#16 Pin Recp Itt Cannon
CT2-24A28PWS
Description
ER 28C 28#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 28C 28#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 28C 28#16 Pin Recp Itt Cannon
90T4560
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-24A28PWS |
90T4560 |
|
Product Name
|
|
Er 28C 28#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details