ITT Cannon
Er 9C 6#12 3#8 Pin Recp Itt Cannon
CT2-24-11PS
Description
ER 9C 6#12 3#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 9C 6#12 3#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 9C 6#12 3#8 Pin Recp Itt Cannon
12R0128
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-24-11PS |
12R0128 |
|
Product Name
|
|
Er 9C 6#12 3#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details