ITT Cannon Er 4C 4#8 Pin Recp Box Itt Cannon CT2-22-22PS

Description
ER 4C 4#8 PIN RECP BOX
Request a Quote
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
 - ITT Cannon CT2-22-22PS - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Er 4C 4#8 Pin Recp Box Itt Cannon - 01K0686 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#8 Pin Recp Box Itt Cannon
01K0686
Er 4C 4#8 Pin Recp Box Itt Cannon 01K0686
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CT2-22-22PS ITT Cannon CT2-22-22PS 01K0686
Product Name Er 4C 4#8 Pin Recp Box Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details