ITT Cannon Er 4C 4#8 Pin Recp Itt Cannon CT2-22-22PCA206G40

Description
ER 4C 4#8 PIN RECP
Request a Quote
Description
ER 4C 4#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT2-22-22PCA206G40 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP

ER 4C 4#8 PIN RECP

Buy Now
Er 4C 4#8 Pin Recp Itt Cannon - 50T9751 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#8 Pin Recp Itt Cannon
50T9751
Er 4C 4#8 Pin Recp Itt Cannon 50T9751
ER 4C 4#8 PIN RECP

ER 4C 4#8 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT2-22-22PCA206G40 50T9751
Product Name Er 4C 4#8 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details