ITT Cannon
Er 1C 1#0 Pin Recp Itt Cannon
CT2-20-2P0
Description
ER 1C 1#0 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 1C 1#0 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 1C 1#0 Pin Recp Itt Cannon
15P8903
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-20-2P0 |
15P8903 |
|
Product Name
|
|
Er 1C 1#0 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details