ITT Cannon
Er 17C 17#16 Pin Recp Itt Cannon
CT2-20-29PWS
Description
ER 17C 17#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Recp Itt Cannon
63T9660
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-20-29PWS |
CT2-20-29PWS |
63T9660 |
|
Product Name
|
|
|
Er 17C 17#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details