ITT CANNON
CT2-20-29PSA34 -- ER 17C 17#16 PIN RECP ITT CANNON
ITT Cannon
Er 17C 17#16 Pin Recp Itt Cannon
CT2-20-29PSA34
Description
ER 17C 17#16 PIN RECP
Description
ER 17C 17#16 PIN RECP
Suppliers
Er 17C 17#16 Pin Recp Itt Cannon
85W4423
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85W4423 |
|
Product Name
|
Er 17C 17#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details