ITT Cannon
Er 17C 17#16 Pin Recp Itt Cannon
CT2-20-29PH-A206
Description
ER 17C 17#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 17C 17#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 17C 17#16 Pin Recp Itt Cannon
11M1318
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CT2-20-29PH-A206 |
ITT Cannon CT2-20-29PH-A206 |
11M1318 |
|
Product Name
|
|
|
Er 17C 17#16 Pin Recp Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details