ITT Cannon
Er 4C 2#16 2#8 Pin Recp Itt Cannon
CT2-20-24PC
Description
ER 4C 2#16 2#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 2#16 2#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 4C 2#16 2#8 Pin Recp Itt Cannon
10AC6754
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-20-24PC |
10AC6754 |
|
Product Name
|
|
Er 4C 2#16 2#8 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details