ITT Cannon
Er 7C 7#12 Pin Recp Itt Cannon
CT2-20-15P0
Description
ER 7C 7#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 7#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 7C 7#12 Pin Recp Itt Cannon
26M9097
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-20-15P0 |
26M9097 |
|
Product Name
|
|
Er 7C 7#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details