ITT Cannon
Er 7C 5#16 2#12 Pin Recp Itt Cannon
CT2-18-9PH
Description
ER 7C 5#16 2#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 7C 5#16 2#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 7C 5#16 2#12 Pin Recp Itt Cannon
50T9750
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-18-9PH |
50T9750 |
|
Product Name
|
|
Er 7C 5#16 2#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details