ITT Cannon
Er 8C 7#16 1#12 Pin Recp Itt Cannon
CT2-18-8PH-A232
Description
ER 8C 7#16 1#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 7#16 1#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 8C 7#16 1#12 Pin Recp Itt Cannon
75M4103
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-18-8PH-A232 |
75M4103 |
|
Product Name
|
|
Er 8C 7#16 1#12 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers