ITT Cannon
Er 10C 10#16 Pin Recp Itt Cannon
CT2-18-1PYC-A232
Description
ER 10C 10#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 10C 10#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 10C 10#16 Pin Recp Itt Cannon
75M4099
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CT2-18-1PYC-A232 |
CT2-18-1PYC-A232 |
75M4099 |
|
Product Name
|
|
|
Er 10C 10#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details