ITT Cannon Er 10C 10#16 Pin Recp Itt Cannon CT2-18-19PC

Description
ER 10C 10#16 PIN RECP
Request a Quote
Description
ER 10C 10#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CT2-18-19PC - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Buy Now
Er 10C 10#16 Pin Recp Itt Cannon - 39M7907 - Newark, An Avnet Company
Chicago, IL, United States
Er 10C 10#16 Pin Recp Itt Cannon
39M7907
Er 10C 10#16 Pin Recp Itt Cannon 39M7907
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CT2-18-19PC 39M7907
Product Name Er 10C 10#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details