ITT Cannon
Er 4C 4#12 Pin Recp Box Itt Cannon
CT2-18-10PS
Description
ER 4C 4#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 4C 4#12 Pin Recp Box Itt Cannon
56K6606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CT2-18-10PS |
ITT Cannon CT2-18-10PS |
56K6606 |
|
Product Name
|
|
|
Er 4C 4#12 Pin Recp Box Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers